EN
  • EN
  • DE

RN1406(T5LCANO.F)

Part No RN1406(T5LCANO.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183630-RN1406(T5LCANO.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1406(T5LCANO.F) CAD Model

Description

The RN1406(T5LCANO.F) is a resistor-equipped transistor (RET) manufactured by Toshiba Semiconductor and Storage. It combines a transistor and resistor(s) in a single package to reduce component count and simplify circuit design, commonly used in digital circuits for switching and signal conditioning.

Applications:

  • Switching Circuits
  • Inverter Circuits
  • Digital Circuits
  • Interface Circuits
  • Level Shifting

Features:

  • Integrated Resistor: Includes a built-in resistor, minimizing the need for external components.
  • Compact Package: Available in a small surface-mount package for space savings.
  • Simplified Design: Streamlines circuit design and reduces assembly time.
  • NPN Transistor: Uses an NPN transistor for switching and amplification.
  • Reduces Component Count: Decreases overall component count for improved reliability.

Benefits:

  • Space Savings: Occupies less board space compared to discrete components.
  • Cost Reduction: Reduces the number of components, lowering material costs.
  • Improved Reliability: Fewer solder joints enhance circuit reliability.
  • Simplified Assembly: Simplifies the assembly process, reducing manufacturing time.
  • Enhanced Performance: Optimized resistor values ensure stable circuit performance.

Additional Details:

The RN1406(T5LCANO.F) integrates an NPN transistor with an internal resistor. The specific resistor value is determined by the application requirements. The "T5LCANO.F" suffix likely refers to a specific packaging or handling specification, such as tape and reel format. It's designed for surface mount technology (SMT) and is commonly used in digital switching applications where a simplified and compact solution is required. The datasheet specifies electrical characteristics such as collector-emitter voltage, collector current, and power dissipation. Applications include load switching, inverter circuits, and interfacing with microcontrollers. Careful attention should be paid to the power dissipation rating to avoid overheating the device. The integration of the resistor reduces the need for external components, simplifying the PCB layout and reducing manufacturing costs. The device is typically RoHS compliant, meaning it is free of hazardous substances.

You May Also Be Interested in

Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess