The SSM3J334R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for load switching and power management applications. Manufactured by Toshiba Semiconductor and Storage, this MOSFET offers low on-resistance and fast switching speeds, making it suitable for efficient power control in portable devices and other electronic systems.
Applications
- Load switching in portable devices
- Power management circuits
- DC-DC converters
- Battery protection circuits
- General-purpose switching
Features
- Low on-resistance (RDS(on))
- Low gate charge
- Fast switching speed
- Small surface mount package (e.g., SOT-23)
- RoHS compliant
Benefits
- Minimizes power losses and improves efficiency in switching applications due to low on-resistance.
- Reduces switching losses and improves overall system efficiency with low gate charge.
- Enables high-frequency operation in switching circuits due to fast switching speed.
- Suitable for space-constrained applications with its small surface mount package.
- Complies with environmental regulations due to RoHS compliance.
Technical Specifications
The SSM3J334R typically features an on-resistance (RDS(on)) in the range of tens to hundreds of milliohms at a gate-source voltage (VGS) of -4.5V. The drain-source voltage (VDS) is typically rated at -30V. The gate charge (Qg) is typically a few nanocoulombs. It is commonly available in a SOT-23 or similar small surface mount package.