The SSM3K7002CFU is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage switching applications. It features low on-resistance and fast switching speeds, making it suitable for use in various portable devices, load switches, and DC-DC converters.
Applications:
- Load Switch Applications
- DC-DC Converters
- Power Management Circuits
- Portable Devices
Features:
- Low On-Resistance (RDS(ON)): Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation at higher frequencies.
- Small Surface Mount Package: Space-saving design suitable for compact devices.
- N-Channel MOSFET: Suitable for low-side switching applications.
- Halogen-free: Environmentally friendly.
Benefits:
- Improved Energy Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
- Compact Design: Small package allows for integration into space-constrained applications.
- Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation.
- Reduced Component Count: Integration simplifies circuit design and lowers overall system cost.
Additional Details:
The SSM3K7002CFU features a drain-source voltage (VDSS) of 20V and a continuous drain current (ID) of 0.3A. Its low gate charge (Qg) contributes to its fast switching performance. The device is offered in a small surface mount package, contributing to compact designs. It adheres to industry standards for environmental compliance, including being halogen-free. This MOSFET is designed to operate within a temperature range suitable for commercial applications, ensuring robust performance under various operating conditions. The device's low RDS(ON) is a key factor in reducing power loss and enhancing overall system efficiency. The device's fast switching speed and low gate charge make it well-suited for high-frequency switching applications.