The SSM6J205FE is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications, where its low on-resistance and compact size are particularly beneficial. The device is commonly used in portable devices and other low-voltage applications.
Applications:
- Load switching in portable devices
- Power management circuits
- DC-DC converters
- Analog switches
- General purpose switching
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage
- Small surface mount package (ES6)
- High-speed switching
Benefits:
- Improved energy efficiency
- Extended battery life in portable devices
- Reduced power loss
- Simplified circuit design
- Compact solution for space-constrained applications
Additional Details:
The SSM6J205FE typically has a drain-source voltage (VDS) rating of -20V, a gate-source voltage (VGS) rating of ±8V, and a continuous drain current (ID) rating of -1.5A. The on-resistance (RDS(on)) is a key parameter, and is usually specified as 0.135 ohms at a gate-source voltage of -4.5V. This low RDS(on) minimizes power dissipation and improves efficiency. The device is available in an ES6 package, which is a small surface-mount package ideal for compact designs. The low gate threshold voltage allows it to be driven directly from low-voltage logic circuits. The high-speed switching capability of the device further enhances its efficiency in switching applications. The robust construction of the MOSFET ensures reliable performance over a wide range of operating conditions. The device is also designed to be lead-free and RoHS compliant.