EN
  • EN
  • DE

TA7555PG(5)

Part No TA7555PG(5)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Standard Timer Single 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026024-TA7555PG(5)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA7555PG(5) CAD Model

Description

The TA7555PG(5) is a single timer IC manufactured by Toshiba Semiconductor and Storage. This versatile timer is a monolithic integrated circuit providing stable operation either as a monostable (one-shot) or astable (free-running) multivibrator. It can be used for various timing applications, including pulse generation, time delay, and oscillator circuits.

Applications:

  • Pulse Generation: Used to generate precisely timed pulses for control and synchronization.
  • Time Delay: Employed to create specific time delays in electronic circuits.
  • Oscillator Circuits: Utilized as an astable multivibrator to generate clock signals or audio tones.
  • Sequential Timing: Integrated into sequential timing circuits for controlling multiple events in a specific order.
  • Industrial Control: Used in industrial control systems for timing and control functions.

Features:

  • Monostable Operation: Can be configured as a monostable multivibrator to generate a single pulse of a specific duration.
  • Astable Operation: Can be configured as an astable multivibrator to generate a continuous stream of pulses.
  • Adjustable Timing: Timing intervals are easily adjustable using external resistors and capacitors.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 4.5V to 16V.
  • High Output Drive Capability: Provides sufficient output current to drive various loads.

Benefits:

  • Precise Timing Control: Allows for precise control over timing intervals.
  • Versatile Application: Suitable for a wide range of timing applications.
  • Easy to Use: Simple to configure and use with minimal external components.
  • Stable Operation: Provides stable and reliable operation over a wide range of temperatures and operating conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for timing applications.

The TA7555PG(5) is commonly used in a wide variety of electronic circuits due to its versatility and ease of use. Its timing intervals can be easily adjusted by selecting appropriate values for the external resistors and capacitors. The device is typically available in an 8-pin DIP or SOIC package, facilitating easy integration into circuit boards. It is often used in applications such as burglar alarms, traffic light controllers, and toy circuits. Its ability to operate as both a monostable and astable multivibrator makes it a flexible and valuable component for any electronics designer.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess