EN
  • EN
  • DE

TA7806F

Part No TA7806F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353963-TA7806F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7806F CAD Model

Description

The TA7806F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and fixed 6V output voltage, making it suitable for various electronic applications requiring a precisely regulated 6V power supply. The device incorporates several protection features to ensure reliable operation and prevent damage in fault conditions.

Applications

  • Microcontroller Power Supplies: Providing a stable 6V supply for microcontrollers and associated circuitry.
  • Sensor Power Supplies: Regulating the voltage for sensors used in industrial and automotive applications.
  • Instrumentation Equipment: Ensuring consistent voltage in measurement and control devices.
  • Automotive Electronics: Powering various components in automotive systems, such as control units and sensors.
  • Industrial Automation: Providing stable power for control systems and other industrial equipment.

Features

  • Fixed 6V Output: Delivers a precise and stable 6V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal shutdown to protect the device from overheating.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing device failure.
  • Compact Package: Available in a small package for easy integration into various circuit designs.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable power for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal protection features safeguard the device and connected circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by providing stable power.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in various applications.

The TA7806F is generally available in a surface-mount package, making it suitable for automated assembly processes. It's designed to operate within a broad temperature range, which ensures consistent performance in diverse operational environments. This device serves as a critical element in any electronic setup that needs a reliably regulated 6V power source.

You May Also Be Interested in

Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess