EN
  • EN
  • DE

TA8246AH

Part No TA8246AH
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL AUDIO POWER AMPLIFIER 6W x 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263932-TA8246AH
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8246AH CAD Model

Description

The TA8246AH is a BTL quad power amplifier designed for car audio applications, manufactured by Toshiba Semiconductor and Storage. This IC delivers high output power with minimal external components, making it a cost-effective and space-saving solution for automotive audio systems. It integrates several protection circuits to ensure reliable operation in harsh automotive environments.

Applications:

  • Car Audio Amplifiers: Provides audio amplification for car stereo systems.
  • Automotive Entertainment Systems: Powers speakers in in-car entertainment setups.
  • Home Audio Systems: Can be used in simple home audio amplifier designs.
  • Active Speaker Systems: Drives speakers in self-powered speaker systems.
  • Portable Audio Devices: Can be integrated into portable audio players requiring higher power output.

Features:

  • High Output Power: Delivers significant audio power for driving speakers.
  • BTL (Balanced Transformerless) Configuration: Provides high power efficiency and reduces distortion.
  • Quad Channel Amplifier: Allows for driving four speakers simultaneously.
  • Built-In Protection Circuits: Includes overvoltage, short circuit, and thermal shutdown protection.
  • Standby Function: Reduces power consumption when the amplifier is not in use.

Benefits:

  • Enhanced Audio Performance: Provides clear and powerful audio output for an immersive listening experience.
  • Simplified System Design: Reduces the number of external components required, simplifying the design process.
  • Improved System Reliability: Built-in protection circuits safeguard the amplifier from damage.
  • Reduced Power Consumption: Standby function minimizes power usage when idle.
  • Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.

Additional Details:

The TA8246AH is typically packaged in an HZIP25-P-1.00F package. Key specifications include an output power of typically 41W x 4 channels at 4 ohms with 10% THD+N. The operating voltage range is between 9V and 18V. The amplifier incorporates a standby switch, mute function, and various protection features such as overvoltage, short circuit, and thermal shutdown. It is designed for through-hole mounting on a PCB. The device is optimized for car audio applications, ensuring robust performance in the demanding automotive environment. The thermal resistance of the package is designed to efficiently dissipate heat generated during operation.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess