EN
  • EN
  • DE

TA8262H

Part No TA8262H
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097975-TA8262H
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA8262H CAD Model

Description

The TA8262H is a Bipolar Linear Integrated Circuit designed for high-power audio amplification, commonly found in car audio systems and other demanding audio applications. It's characterized by its ability to deliver substantial output power with low distortion, making it suitable for driving multiple speakers or subwoofers. The IC includes built-in protection features to ensure reliable operation in harsh environments.

Applications

  • Car Audio Amplifiers
  • Home Audio Systems
  • Subwoofer Amplifiers
  • Industrial Audio Equipment

Features

  • High Output Power: Designed to deliver a significant amount of power to drive demanding speaker loads.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal shutdown protection for enhanced reliability.
  • Muting Function: Incorporates a muting function to suppress unwanted noise during power-on/off or signal absence.
  • Standby Function: Offers a standby mode to reduce power consumption when the amplifier is not in use.
  • High Ripple Rejection: Effectively filters out power supply noise for cleaner audio output.

Benefits

  • Powerful Audio Performance: Delivers ample power for driving speakers and subwoofers with authority.
  • Enhanced Audio Clarity: Low distortion ensures accurate and detailed audio reproduction.
  • Improved System Reliability: Protection circuits safeguard the IC from damage, extending the life of the audio system.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Reduced Power Consumption: Standby mode minimizes power drain when the amplifier is not actively playing audio.

Additional Details

The TA8262H typically comes in a multi-lead package requiring proper soldering techniques. A heatsink is crucial for effective thermal management, especially at higher power levels. The exact power output depends on the supply voltage, load impedance, and thermal conditions. Datasheets provide detailed electrical characteristics, application circuit examples, and thermal considerations. External components such as capacitors and resistors are required for proper biasing, filtering, and stabilization. It's designed to operate with a standard audio signal input and requires appropriate impedance matching for optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess