EN
  • EN
  • DE

TB2130AF

Part No TB2130AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355335-TB2130AF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB2130AF CAD Model

Description

The TB2130AF is a high-performance, filterless Class-D audio amplifier designed by Toshiba Semiconductor and Storage. It is specifically engineered for applications requiring efficient power usage and high-quality audio reproduction. Its filterless design reduces external component count, leading to a more compact and cost-effective solution.

Applications:

      
  • Portable Speakers
  •   
  • Docking Stations
  •   
  • Educational Toys
  •   
  • Low-Power Audio Systems
  •   
  • Wearable Devices

Features:

      
  • Filterless Class-D Architecture: Enables direct connection to speakers without external LC filters, reducing BOM cost and board space.
  •   
  • High Efficiency Operation: Maximizes battery life in portable applications by minimizing power consumption.
  •   
  • Low THD+N (Total Harmonic Distortion plus Noise): Delivers clear and crisp audio reproduction with minimal distortion.
  •   
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection for enhanced reliability.
  •   
  • Adjustable Gain: Allows for flexible control of audio output levels.
  •   
  • Shutdown Mode: Reduces power consumption during idle periods.
  •   
  • Small Package: Enables compact system designs.

Benefits:

      
  • Reduced System Cost: Filterless design lowers the overall bill of materials and simplifies manufacturing.
  •   
  • Extended Battery Life: High efficiency operation allows for longer usage times in portable devices.
  •   
  • Superior Audio Quality: Low distortion and noise ensure a pleasant listening experience.
  •   
  • Increased Reliability: Built-in protection circuits safeguard against potential damage, ensuring stable operation.
  •   
  • Design Flexibility: Adjustable gain and compact package offer greater design freedom.
  •   
  • Lower Power Consumption: Shutdown mode minimizes power drain when the device is not in use.

Additional Details:

The TB2130AF operates from a low-voltage power supply, making it suitable for battery-powered devices. Its filterless architecture also helps to reduce electromagnetic interference (EMI). The device's gain can be adjusted by using external resistors, providing flexibility in matching the amplifier to different speaker impedances and input signal levels. The integrated protection circuits ensure that the amplifier operates safely under various conditions. The amplifier also features a low-power shutdown mode, which further reduces power consumption when the device is not actively in use. For specific details on output power, voltage ranges, and other technical specifications, refer to the product datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess