EN
  • EN
  • DE

TC55257APL-10

Part No TC55257APL-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA MOS MEMORY PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264682-TC55257APL-10
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257APL-10 CAD Model

Description

The TC55257APL-10 is a 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 32,768 words by 8 bits. This SRAM is designed for applications requiring high-speed access and low power consumption. It is commonly used in microprocessor-based systems, memory cards, and other embedded applications where fast data access is critical.

Applications

  • Microprocessor-based systems: Used as a primary or secondary memory in various microprocessor applications.
  • Memory cards: Suitable for memory cards requiring non-volatile storage.
  • Embedded systems: Employed in embedded systems where quick data storage and retrieval are necessary.
  • Industrial control systems: Utilized in systems needing reliable data storage and fast access times.
  • Instrumentation: Found in instruments needing to store and retrieve data rapidly.

Features

  • High-speed access: Offers a typical access time of 10 ns.
  • Low power consumption: Consumes minimal power during operation and standby.
  • 32,768 words by 8 bits organization: Allows for efficient data storage and retrieval.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic circuits.
  • Single 5V power supply: Operates on a single 5V power supply for ease of integration.
  • Three-state output: Facilitates easy memory expansion and bus interface.

Benefits

  • Fast data access: Enables rapid data storage and retrieval, improving system performance.
  • Energy efficiency: Reduces power consumption, making it suitable for battery-powered devices.
  • Simple integration: TTL compatibility and single power supply simplify integration into existing systems.
  • Reliable performance: Provides stable and dependable operation in various environments.
  • Cost-effective: Offers a balance of performance and price, making it an economical choice for memory applications.

Additional Details

The TC55257APL-10 operates within a temperature range suitable for commercial applications. It is available in a standard DIP (Dual In-line Package). The device supports asynchronous operation, simplifying control logic and timing requirements. The SRAM utilizes CMOS technology, ensuring low power dissipation and high noise immunity. This component is designed for applications requiring high reliability and consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess