EN
  • EN
  • DE

TC58DVG3S0ETAI0

Part No TC58DVG3S0ETAI0
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991226-TC58DVG3S0ETAI0
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58DVG3S0ETAI0 CAD Model

Description

The TC58DVG3S0ETAI0 is a 32Gb Serial NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It utilizes advanced flash memory technology to provide high density and performance in a compact form factor. This NAND flash memory is suitable for a wide range of embedded storage applications, offering reliable data storage and fast access times.

Applications:

  • Solid-state drives (SSDs): As a storage medium in embedded SSDs for industrial or rugged applications.
  • Embedded systems: For storing boot code, application data, and configuration settings in embedded devices.
  • Mobile devices: In smartphones, tablets, and other mobile devices for non-volatile storage.
  • Data loggers: For storing sensor data and other information in data logging applications.
  • Industrial automation equipment: Providing reliable storage in industrial control systems.

Features:

  • 32Gb Density: Provides ample storage capacity for various applications.
  • Serial NAND Interface: Enables high-speed data transfer.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Endurance: Offers a long lifespan with a high number of program/erase cycles.
  • Compact Package: Suitable for space-constrained applications.
  • Error Correction Code (ECC): Ensures data integrity and reliability.

Benefits:

  • High Storage Capacity: Meets the storage requirements of demanding applications.
  • Fast Data Transfer: Improves system performance with quick read and write speeds.
  • Energy Efficiency: Reduces power consumption and extends battery life.
  • Reliable Data Storage: Ensures data integrity with ECC and high endurance.
  • Small Footprint: Enables integration into compact devices.

Additional Details:

The TC58DVG3S0ETAI0 utilizes a serial interface for efficient communication with the host controller. The device incorporates error correction code (ECC) to maintain data integrity and reliability. Its high endurance allows for a large number of program/erase cycles, ensuring a long product lifespan. This NAND flash memory is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. Its low power consumption makes it ideal for battery-powered devices. The compact package size allows for easy integration into space-constrained designs. Toshiba’s advanced flash memory technology provides superior performance and reliability. The TC58DVG3S0ETAI0 is a versatile storage solution for diverse applications, offering a balance of capacity, performance, and power efficiency.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,076 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess