EN
  • EN
  • DE

TC74AC14FN

Part No TC74AC14FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description HEX SCHMITT INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196897-TC74AC14FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC14FN CAD Model

Description

The TC74AC14FN is a high-speed hex Schmitt trigger inverter manufactured by Toshiba Semiconductor and Storage. It is part of the Advanced CMOS (AC) logic family, which is known for providing high speed and low power consumption compared to standard CMOS logic. This device contains six independent inverters, each with Schmitt trigger inputs. Schmitt triggers provide hysteresis, which improves noise immunity and prevents oscillations when the input signal is slowly changing or noisy.

Applications:

  • Wave Shaping: Used to clean up noisy or slowly changing signals, converting them into sharp, clean digital signals.
  • Oscillator Circuits: Employed in oscillator circuits due to the hysteresis of the Schmitt trigger inputs.
  • Pulse Shaping: Utilized to shape and sharpen pulses in digital circuits.
  • Noise Suppression: Used to suppress noise in digital systems by providing a threshold for signal transitions.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Schmitt Trigger Inputs: Provide hysteresis for improved noise immunity and signal conditioning.
  • Low Power Consumption: Characteristic of CMOS technology.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Offers increased resistance to noise compared to standard inverters.
  • Hex Inverter: Contains six independent inverter gates in a single package.

Benefits:

  • Improved Signal Integrity: Schmitt trigger inputs improve signal quality by reducing the effects of noise and slow transitions.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, contributing to energy efficiency.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Integration of six inverters in a single package reduces component count and simplifies board layout.
  • Prevention of Oscillations: Hysteresis prevents oscillations caused by slowly changing or noisy input signals.

Additional Details:

The TC74AC14FN is available in an SOP (Small Outline Package). The Schmitt trigger action provides different input threshold voltages for rising and falling signals. This hysteresis prevents false triggering caused by noise. The device is designed to interface directly with other CMOS, NMOS, and TTL logic families.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess