EN
  • EN
  • DE

TC74AC175F(ELF)

Part No TC74AC175F(ELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+
Reference case SOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716537-TC74AC175F(ELF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC175F(ELF) CAD Model

Description

The TC74AC175F(ELF) is a high-speed advanced CMOS device from Toshiba Semiconductor and Storage. It is a quad D-type flip-flop with a direct clear input. This device is fabricated with silicon gate CMOS technology, achieving operating speeds similar to equivalent bipolar Schottky TTL devices, but with significantly lower power consumption.

Applications

  • Registers
  • Control circuits
  • Shift registers
  • Memory address drivers

Features

  • High-speed operation: tpd = 6.5 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 8 µA (max.) at Ta = 25 °C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output drive capability: 15 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 24 mA (min.)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC = 2 V to 6 V

Benefits

  • High-Speed Performance: Offers rapid switching speeds, enabling use in demanding high-frequency applications.
  • Low Power Consumption: Reduces energy costs and minimizes heat generation, crucial for battery-powered and energy-efficient systems.
  • Noise Immunity: Enhanced noise margins provide reliable operation in noisy environments, minimizing the risk of false triggering.
  • High Output Drive Capability: Can directly drive a significant number of loads, simplifying circuit design and reducing the need for additional buffering.
  • Wide Operating Voltage: Provides flexibility in system design, allowing use in various voltage environments.

Additional Details

The TC74AC175F(ELF) is supplied in a SOP16 package. It operates over a wide temperature range, typically -40°C to +85°C. Each flip-flop is edge-triggered and changes state on the positive-going transition of the clock input. The direct clear input overrides all other inputs and sets the Q output low.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess