EN
  • EN
  • DE

TC74LCX32FT(EL,K)

Part No TC74LCX32FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -24 mA
Logic Function OR
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 958394-TC74LCX32FT(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX32FT(EL,K) CAD Model

Description

The TC74LCX32FT(EL,K) is a high-performance CMOS quad 2-input OR gate from Toshiba Semiconductor and Storage. This integrated circuit is designed for low-voltage operation and high-speed performance, making it suitable for a variety of digital logic applications.

Applications

  • High-speed data processing
  • Personal computers and peripherals
  • Digital telecommunications
  • Industrial control systems
  • Networking equipment

Features

  • Low-voltage operation: 2.0V to 3.6V
  • High-speed operation: tpd = 4.8 ns (typical) at VCC = 3.3V
  • Low power consumption
  • Output drive capability: ±24 mA at VCC = 3.0V
  • TTL compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Small surface mount package: TSSOP14

Benefits

  • Increased system speed: The high-speed operation of the TC74LCX32FT(EL,K) allows for faster data processing and improved system performance.
  • Reduced power consumption: The low-power CMOS design minimizes power dissipation, making it suitable for battery-powered applications.
  • Simplified system design: TTL compatible inputs allow for easy interfacing with other TTL logic devices.
  • Compact size: The small TSSOP14 package saves board space and allows for higher density designs.
  • Improved noise immunity: The device offers excellent noise immunity, ensuring reliable operation in noisy environments.

Additional Details

The TC74LCX32FT(EL,K) consists of four independent 2-input OR gates. The output of each gate is HIGH if one or both of its inputs are HIGH. The device is fabricated using advanced CMOS technology, which provides low power consumption and high noise immunity. The inputs are designed to be TTL compatible, allowing for easy interfacing with other TTL logic devices. The device is available in a TSSOP14 (Thin Shrink Small Outline Package) for surface mount assembly.

This part is commonly used in applications where boolean logic functions need to be performed at high speed and with low power consumption. The wide operating voltage range makes it suitable for a variety of digital systems. The output drive capability is sufficient to drive multiple loads, making it a versatile logic gate for many applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess