The TC74VCX541FTG(EB2) is an octal buffer/line driver from Toshiba Semiconductor and Storage. It belongs to the VCX family of logic devices known for their low-voltage operation and high-speed performance. This device is designed to provide signal buffering or driving capabilities, which is commonly needed in memory interfaces, data buses, and address decoding circuits. The part is supplied in a TSSOP (Thin Shrink Small Outline Package), which makes it well-suited for space-constrained, high-density board designs.
Applications
- Memory interface buffering
- Data bus driving
- Address decoding
- Clock driving
- General-purpose logic buffering
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed performance: tpd = 2.7 ns (typical) at 3.3 V
- Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
- TTL-compatible inputs
- Power-down protection on inputs and outputs
- TSSOP package for high-density mounting
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Increased board density due to small package size
- Enhanced system reliability due to power-down protection
- Simplified interfacing with TTL devices
Additional Details
The TC74VCX541FTG(EB2) features eight independent buffer/line driver circuits. Each circuit has a single input and a single output. The device's operation is governed by an Output Enable (OE) input. When OE is low, the outputs are enabled, allowing the device to function as a buffer/line driver. Conversely, when OE is high, the outputs are placed in a high-impedance state, facilitating the connection of multiple devices to the same bus without creating bus contention. This device also incorporates power-down protection, which prevents current leakage when the power supply is turned off. Its operating temperature range is -40°C to +85°C, making it suitable for diverse applications.
This buffer/line driver is commonly employed in a range of digital systems where signal integrity and speed are critical. The low-voltage operation allows for use in battery-powered devices and other low-power applications. The high output drive capability enables the device to drive heavily loaded buses without any significant signal degradation.