The TC7SH14FE(T5LCANOF) is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the Tiny Logic series, known for its small size and low power consumption. It's commonly used in signal conditioning, noise filtering, and waveform shaping applications.
Applications
- Signal conditioning
- Noise filtering
- Waveform shaping
- Clock signal generation
- General-purpose logic
Features
- Schmitt-trigger inputs: Provides hysteresis for noise immunity.
- Single inverter: Performs logical inversion.
- Tiny package: Saves space on the PCB.
- Low power consumption: Minimizes energy usage.
- Wide operating voltage range: Offers flexibility in power supply selection.
Benefits
- Improved signal integrity with noise filtering.
- Simplified circuit design with a single inverter function.
- Reduced PCB footprint due to the tiny package.
- Energy-efficient operation.
- Versatile for various logic applications.
Technical Specifications
The TC7SH14FE(T5LCANOF) features Schmitt-trigger inputs with a hysteresis voltage of typically 0.5V. The propagation delay is typically around 5ns. The supply voltage range is from 2V to 5.5V. The output drive capability is sufficient to drive multiple CMOS loads. The device comes in a very small surface mount package (typically a USON or similar), ideal for space-constrained applications. The operating temperature range is from -40°C to +85°C. The quiescent current is extremely low, making it suitable for battery-powered devices. The device is RoHS compliant and designed for reliable performance in noisy environments. The Schmitt-trigger action ensures clean signal transitions, even with slow or noisy input signals.
This single Schmitt-trigger inverter is particularly useful in applications where input signals may be noisy or have slow rise/fall times. The hysteresis provided by the Schmitt-trigger inputs prevents oscillations and ensures stable output transitions. Its tiny size and low power consumption make it ideal for portable devices and other applications where space and power are at a premium. Specific uses include signal conditioning in sensor circuits, noise filtering in communication lines, and waveform shaping in clock generation circuits. It acts as an essential element for digital signal processing and control.