EN
  • EN
  • DE

TC81240ATBG(0

Part No TC81240ATBG(0
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA3535
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757281-TC81240ATBG(0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC81240ATBG(0 CAD Model

Description

The Toshiba TC81240ATBG(0 is a high-performance application processor designed for a range of embedded systems. It provides a robust platform for demanding applications requiring significant processing power and multimedia capabilities.

Applications:

  • Automotive Infotainment Systems: Powers in-car entertainment and navigation systems.
  • Industrial Control Systems: Used in industrial automation for complex control and monitoring tasks.
  • Digital Signage: Drives high-resolution displays and manages multimedia content in digital signage applications.
  • Medical Imaging Devices: Processes and displays medical images in diagnostic equipment.
  • Gaming Consoles: Used as a central processing unit in embedded gaming devices.

Features:

  • High-Performance CPU Core: Equipped with a powerful CPU core based on ARM architecture for efficient processing.
  • Integrated GPU: Includes a graphics processing unit (GPU) to accelerate graphics rendering and multimedia playback.
  • Extensive Peripheral Interfaces: Offers a wide range of interfaces, including USB, Ethernet, UART, and SPI for connecting to external devices.
  • Memory Controller: Features a high-bandwidth memory controller to support fast data access.
  • Multimedia Support: Supports various audio and video codecs for multimedia playback and encoding.
  • Advanced Security Features: Incorporates security features to protect against unauthorized access and data breaches.

Benefits:

  • Enhanced Performance: Delivers high processing power and graphics capabilities for demanding applications.
  • Versatile Connectivity: Provides a wide range of interfaces to connect to various peripherals and networks.
  • Improved User Experience: Enables smooth and responsive user interfaces for interactive applications.
  • Reduced System Cost: Integrated features minimize the need for external components, reducing system cost and complexity.
  • Enhanced Security: Security features protect sensitive data and prevent unauthorized access.

The TC81240ATBG(0 integrates multiple functionalities onto a single chip, simplifying system design and reducing power consumption. Its robust architecture and comprehensive feature set make it an ideal choice for demanding embedded applications. Further details can be found in the product datasheet, including memory specifications, operating voltage ranges, and thermal characteristics.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess