EN
  • EN
  • DE

TCD2565BFG(Z,T,C)

Part No TCD2565BFG(Z,T,C)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description CCD Linear Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002961-TCD2565BFG(Z,T,C)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD2565BFG(Z,T,C) CAD Model

Description

The TCD2565BFG(Z,T,C) is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for use in various scanning and imaging applications where high precision and image quality are essential.

Applications:

  • Document scanners: Used in flatbed and sheet-fed scanners to capture high-resolution images of documents.
  • Barcode readers: Employed in barcode scanners to accurately read barcodes in retail and industrial settings.
  • Image recognition systems: Suitable for image recognition applications in machine vision systems.
  • Optical character recognition (OCR): Utilized in OCR systems to convert scanned images of text into editable text.
  • Spectrophotometers: Used in spectrophotometers for precise light intensity measurement.

Features:

  • High Resolution: Provides high resolution for detailed image capture.
  • High Sensitivity: Offers excellent sensitivity for capturing images even in low-light conditions.
  • CCD Technology: Uses CCD technology for superior image quality and low noise.
  • Linear Image Sensor: Features a linear array of pixels for scanning applications.
  • Wide Dynamic Range: Captures images with a wide range of light intensities.
  • Built-in Correlated Double Sampling (CDS) Circuit: Reduces noise for improved image quality.
  • Electronic Shutter Function: Allows for adjustable exposure times.

Benefits:

  • Superior Image Quality: CCD technology and high resolution deliver excellent image quality.
  • Accurate Scanning: High sensitivity ensures accurate scanning even in challenging lighting conditions.
  • Low Noise: CDS circuit minimizes noise for clearer images.
  • Versatile Applications: Suitable for a wide range of scanning and imaging applications.
  • Enhanced Performance: Wide dynamic range and electronic shutter function enhance performance in diverse environments.

Additional Details:

The TCD2565BFG(Z,T,C) typically contains thousands of pixels arranged in a linear array. The active area of the sensor is designed to receive light and convert it into electrical signals which are then processed to create an image. The different suffixes (Z, T, C) may indicate variations in packaging or specific performance characteristics tailored to different applications. Its high sensitivity allows it to be used in applications where light levels are low, while its high resolution ensures that fine details are captured accurately. It is an essential component in devices where image accuracy and clarity are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess