EN
  • EN
  • DE

TCR5SB28A T5L,F,T

Part No TCR5SB28A T5L,F,T
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056612-TCR5SB28A T5L,F,T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB28A T5L,F,T CAD Model

Description

The TCR5SB28A T5L,F,T is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage, specifically the TCR5SB28A variant with particular packaging and taping specifications (T5L,F,T). Like other TCR5SB28A series regulators, it's designed to provide a stable 2.8V output voltage, ideal for applications requiring precise and regulated power, particularly in battery-powered and portable devices.

Applications

      
  • Mobile phones and smartphones: Used to power sensitive internal circuitry requiring regulated 2.8V supply.
  •   
  • Wireless communication devices: Provides stable voltage for Bluetooth, Wi-Fi, and other RF modules.
  •   
  • Portable audio players: Powers audio amplifiers, DACs, and other audio processing components.
  •   
  • Digital cameras and camcorders: Regulates voltage for image sensors and processing units.
  •   
  • Wearable devices (smartwatches, fitness trackers): Ensures stable power in compact, battery-powered devices.
  •   
  • Microcontroller-based systems: Provides a clean and stable power source for microcontrollers and peripherals.

Features

      
  • Low Dropout Voltage: Operates effectively with minimal voltage difference between input and output voltages.
  •   
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  •   
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current.
  •   
  • Overheat Protection: Shuts down the regulator to prevent damage due to overheating.
  •   
  • Small Package (SOT-25 or equivalent): Enables compact designs in space-constrained applications.
  •   
  • Fixed Output Voltage (2.8V): Provides a stable and precise 2.8V output voltage.
  •   
  • T5L,F,T Package/Taping: Specifies the packaging and tape-and-reel configuration for automated assembly.

Benefits

      
  • Stable and Reliable Power: Ensures consistent voltage for critical electronic components.
  •   
  • Extended Battery Life: Low quiescent current reduces power waste in portable devices.
  •   
  • Protection Against Faults: Overcurrent and overheat protection enhance system robustness.
  •   
  • Compact Footprint: Small package allows for integration into small devices.
  •   
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design.
  •   
  • Automated Assembly Compatibility: T5L,F,T package is designed for efficient automated assembly processes.

Additional Details

The TCR5SB28A T5L,F,T operates from an input voltage range of approximately 2.9V to 5.5V. It delivers a fixed output voltage of 2.8V with high accuracy. The 'T5L,F,T' designation refers to the specific packaging and taping used for this variant, which is optimized for automated surface-mount assembly processes.  The operating temperature range is generally -40°C to +85°C.  The maximum output current is typically in the 300mA to 500mA range, depending on the operating conditions.  Input and output capacitors are required for stability; consult the datasheet for recommended values and ESR characteristics. The overcurrent protection threshold is usually set to a value above the maximum rated output current, providing a safety margin. The thermal shutdown temperature is typically around 150°C.

You May Also Be Interested in

Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess