EN
  • EN
  • DE

TH58NVG6H2HTA20

Part No TH58NVG6H2HTA20
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015024-TH58NVG6H2HTA20
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58NVG6H2HTA20 CAD Model

Description

The TH58NVG6H2HTA20 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This memory chip is part of Toshiba's extensive line of NAND flash memory products, designed for high-density data storage in a wide array of applications.

Applications:

  • Solid State Drives (SSDs): Commonly used in SSDs for data storage in computers and other devices.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Utilized in memory cards such as SD cards and microSD cards for storage in digital cameras, smartphones, and other devices.
  • Embedded Systems: Integrated into embedded systems for data and program storage.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for internal storage.

Features:

  • NAND Flash Technology: Uses NAND flash technology for high-density non-volatile data storage.
  • High Capacity: Offers a high storage capacity, suitable for storing large amounts of data.
  • Fast Read/Write Speeds: Provides fast read and write speeds, improving system performance.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data storage with error correction and data management features.

Benefits:

  • Increased Storage Capacity: Provides high storage capacity in a small form factor.
  • Improved Performance: Fast read and write speeds enhance system responsiveness.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Data Reliability: Error correction and data management features ensure data integrity.
  • Versatile Applications: Suitable for a wide range of applications requiring non-volatile data storage.

The TH58NVG6H2HTA20 operates at a specific voltage range. It is designed to withstand a range of operating temperatures, and comes in a standard package suitable for automated assembly. It requires careful handling and consideration of storage conditions to maintain the integrity of the data stored. It's a key component in modern storage solutions.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess