EN
  • EN
  • DE

TLN108

Part No TLN108
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description INFRARED LEDS PHOTO SENSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369963-TLN108
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLN108 CAD Model

Description

The TLN108 is a Gallium Arsenide (GaAs) Light Emitting Diode (LED) manufactured by Toshiba Semiconductor and Storage. It's specifically designed for applications requiring high-speed infrared (IR) transmission. The TLN108 excels in situations where a focused and powerful IR beam is needed, making it a suitable component in various optical sensing and communication systems.

Applications

  • Remote Control Systems: Used in remote controls for TVs, DVD players, and other consumer electronics.
  • Optical Sensors: Integrated into optical sensors for object detection, proximity sensing, and light barriers.
  • Encoders: Employed in rotary and linear encoders for accurate position and motion feedback.
  • Light Barriers: Part of light barrier systems for security and automation applications.
  • Optical Communication: Used for short-range optical data transmission.

Features

  • High Output Power: Provides a strong IR signal for reliable transmission.
  • Fast Switching Speed: Enables high-speed data transmission and precise sensor response.
  • Narrow Beam Angle: Focuses the IR beam for improved accuracy and reduced interference.
  • GaAs Material: Offers efficient light emission in the infrared spectrum.
  • Compact Package: Allows for easy integration into various electronic devices.

Benefits

  • Reliable Performance: Ensures consistent and dependable IR transmission.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Enhanced Sensitivity: Improves the performance of optical sensors and communication systems.
  • Space-Saving Design: Enables compact and efficient system designs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The TLN108 operates within the infrared spectrum, typically around 940nm. The forward voltage is typically around 1.3V with a forward current of 50mA. It is commonly packaged in a through-hole package for easy mounting on PCBs. The narrow beam angle, typically around ±10 degrees, ensures a focused beam. This part is sensitive to electrostatic discharge (ESD) and proper handling procedures should be observed during assembly and usage to ensure optimal performance and longevity.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess