EN
  • EN
  • DE

TLP545

Part No TLP545
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description gaas ired & photo-thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269813-TLP545
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP545 CAD Model

Description

The TLP545 is a high-isolation voltage transistor coupler manufactured by Toshiba. It's designed for applications requiring electrical isolation between input and output circuits, commonly used in industrial equipment, power supplies, and control systems. It provides a reliable and compact solution for signal transfer while maintaining a high degree of electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals, enhancing safety and preventing noise interference.
  • Inverter Circuits: Provides isolation between the control circuitry and the high-voltage power stage in motor drives and power inverters.
  • Switching Power Supplies: Ensures isolation between the primary and secondary sides for safety and to meet regulatory requirements.
  • Microprocessor Input/Output Isolation: Protects microprocessors and other sensitive components from voltage spikes and electrical noise in industrial environments.
  • General-Purpose Isolation Circuits: Used in a variety of applications to isolate sensitive circuits from high-voltage or noisy environments.

Features:

  • High Isolation Voltage: Provides significant electrical isolation between the input and output, enhancing safety and protecting sensitive components.
  • High Collector-Emitter Voltage: Allows for interfacing with higher voltage circuits.
  • Compact Package: Small footprint allows for efficient board layout and space savings.
  • CTR (Current Transfer Ratio): Ensures efficient signal transfer between the input and output.
  • UL Recognized: Meets Underwriters Laboratories safety standards for isolation devices.

Benefits:

  • Enhanced Safety: High isolation voltage protects personnel and equipment from potentially dangerous voltages.
  • Improved Noise Immunity: Isolates sensitive circuits from electrical noise, ensuring reliable signal transmission.
  • Increased Reliability: Prevents damage to control circuits from voltage spikes and surges.
  • Simplified Design: Compact package simplifies board layout and reduces overall system size.
  • Regulatory Compliance: UL recognition aids in meeting safety regulations for various applications.

Additional Details:

The TLP545 consists of an infrared emitting diode optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow through the output circuit. Key specifications include isolation voltage (typically 5 kVrms), current transfer ratio (CTR), forward current, collector-emitter voltage, and operating temperature range. Specific CTR values can vary; consult the datasheet for precise specifications. It's typically available in a DIP (Dual In-Line Package), making it easy to mount and solder onto printed circuit boards. Care should be taken to follow the manufacturer's recommended operating conditions to ensure optimal performance and longevity. Proper soldering techniques and thermal management are crucial for reliable operation. Consult the Toshiba datasheet for detailed electrical characteristics, package dimensions, and application guidelines.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7672 $61.8520
80+ $1.4495 $115.9600
125+ $1.4045 $175.5625
170+ $1.3594 $231.0980
220+ $1.3144 $289.1680
295+ $1.1781 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess