EN
  • EN
  • DE

TLP628-1

Part No TLP628-1
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100040-TLP628-1
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP628-1 CAD Model

Description

The TLP628-1 is a single-channel optocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. This device is designed for high isolation voltage and current transfer ratio. The TLP628-1 offers excellent electrical isolation between input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • Inverter Circuits: Isolation between control and power stages.
  • AC Servo Motor Controllers: Isolation of control signals.
  • Switching Power Supplies: Feedback isolation.
  • General Purpose Isolation: Signal isolation for various applications.

Features

  • High Isolation Voltage: Provides robust electrical isolation.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Operating Temperature Range: Suitable for industrial applications.
  • Low Input Current: Minimizes power consumption.
  • Through-Hole Package: Designed for secure mounting on PCBs.

Benefits

  • Enhanced System Reliability: Prevents damage from voltage surges and transients.
  • Improved Noise Immunity: Reduces interference from external sources.
  • Simplified Circuit Design: Facilitates easy interfacing between circuits with different voltage levels.
  • Reduced Power Consumption: Low input current minimizes power dissipation.
  • Robust Connection: Through-hole package provides secure mounting.

Additional Details

The TLP628-1 features an isolation voltage of 5000 Vrms. It is available in a DIP package. The current transfer ratio (CTR) is specified in the datasheet. The operating temperature range extends from -55°C to +110°C. The device is designed to comply with industry safety standards. Toshiba's reputation ensures the TLP628-1 is a reliable component. This optocoupler is commonly used in applications where safety and isolation are critical.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess