EN
  • EN
  • DE

TOSHIBA HN1K03FU-TE85L

Part No TOSHIBA HN1K03FU-TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063279-TOSHIBA HN1K03FU-TE85L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOSHIBA HN1K03FU-TE85L CAD Model

Description

The TOSHIBA HN1K03FU-TE85L is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a wide range of power management and switching applications. Manufactured by Toshiba Semiconductor and Storage, this MOSFET is known for its low on-resistance, fast switching speed, and high avalanche capability, making it suitable for efficient and reliable circuit designs.

Applications

  • DC-DC Converters: Used in DC-DC converters for power regulation and voltage conversion.
  • Load Switching: Employed as a load switch in various electronic devices and systems.
  • Power Management Circuits: Integrated into power management circuits for efficient power distribution and control.
  • Motor Control: Utilized in motor control applications for switching and controlling motor speed.
  • LED Lighting: Used in LED lighting systems for dimming and switching control.

Features

  • P-Channel MOSFET: Offers a P-Channel configuration for versatile circuit design.
  • Low On-Resistance (RDS(on)): Provides a low on-resistance to minimize power loss and improve efficiency.
  • Fast Switching Speed: Enables fast switching performance for high-frequency applications.
  • High Avalanche Capability: Offers high avalanche ruggedness for reliable operation in demanding conditions.
  • Surface Mount Package: Available in a surface mount package (e.g., SOT-23) for compact and efficient board assembly.
  • Lead-Free and RoHS Compliant: Complies with lead-free and RoHS (Restriction of Hazardous Substances) standards for environmental compatibility.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall circuit efficiency.
  • Fast Switching: Fast switching speed enables high-frequency operation and improved transient response.
  • Enhanced Reliability: High avalanche capability ensures robust and reliable operation under stress conditions.
  • Compact Design: Surface mount package allows for compact and space-saving circuit designs.
  • Environmental Compliance: Lead-free and RoHS compliance ensures environmental responsibility.

Additional Details

The TOSHIBA HN1K03FU-TE85L typically features a gate-source voltage (VGS) rating, a drain-source voltage (VDS) rating, and a continuous drain current (ID) rating that are specified in the datasheet. The device's thermal resistance characteristics are also important for thermal management in power applications. The surface mount package facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.

This P-Channel MOSFET is a reliable and efficient choice for a wide range of power management and switching applications. Its low on-resistance, fast switching speed, and high avalanche capability make it suitable for demanding circuit designs.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,189 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess