EN
  • EN
  • DE

TPC8073LQ

Part No TPC8073LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716788-TPC8073LQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8073LQ CAD Model

Description

The TPC8073LQ is an N-Channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power management applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, motor control, and load switching applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently regulate voltage levels.
  • Motor Control: Employed in motor control circuits for efficient power delivery and speed control.
  • Load Switching: Utilized in load switching applications for efficient power management.
  • Power Management Circuits: Integrated into various power management circuits for voltage regulation and control.
  • Backlight Inverters: Used in backlight inverter circuits for displays.

Features:

  • N-Channel MOSFET: Enhances conductivity by utilizing electrons as charge carriers.
  • Low On-Resistance (RDS(on)): Minimizes power losses, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Surface Mount Package: Allows for easy and efficient PCB assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
  • Compact Design: Surface mount package allows for smaller and denser circuit designs.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation.
  • Reliable Operation: Designed for stable and consistent performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The TPC8073LQ N-Channel Power MOSFET is engineered to provide high efficiency and reliability in power management applications. Its low on-resistance minimizes conduction losses, improving the overall efficiency of the circuit. The fast switching speed reduces switching losses, making it suitable for high-frequency applications. The surface mount package facilitates easy and efficient assembly onto printed circuit boards. This MOSFET is commonly used in DC-DC converters for voltage regulation, motor control circuits for efficient power delivery, and load switching applications for power management. Toshiba's TPC8073LQ is a dependable component for various electronic applications, offering a balance of performance, efficiency, and reliability. The device complies with RoHS standards, ensuring its suitability for environmentally conscious designs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
675+ $0.1721 $116.1675
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,370 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess