The TPC8212-H(TE12L is a trench MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power conversion and load switch applications, offering low on-resistance and fast switching speeds.
Applications:
- DC-DC converters
- Load switching
- Power management circuits in portable devices
- Motor control circuits
Features:
- Low drain-source on-resistance (RDS(ON))
- High-speed switching
- Low input capacitance
- Enhancement mode
- Available in a small surface-mount package (SOP-8)
- Lead-free plating
Benefits:
- Improved power efficiency due to low RDS(ON), reducing power losses and heat generation.
- Faster switching speeds enable higher frequency operation, leading to smaller and more efficient power supply designs.
- Compact package size allows for use in space-constrained applications.
- Reliable performance in demanding applications.
- Simplified gate drive requirements.
Additional Details:
The TPC8212-H(TE12L features a trench gate structure, which contributes to its low on-resistance and fast switching performance. The maximum drain-source voltage (VDSS) is typically 30V, and the continuous drain current (ID) can be up to 7A, depending on the operating conditions and package thermal resistance. The device's low gate charge (Qg) further enhances its switching speed capabilities. The operating temperature range typically spans from -55°C to +150°C.
This MOSFET is particularly well-suited for use in battery-powered devices and other applications where energy efficiency is critical. Its low RDS(ON) minimizes power dissipation, extending battery life and reducing thermal management requirements. The fast switching speed also allows for the use of smaller and less expensive passive components in power supply designs.
The part number TPC8212-H(TE12L denotes specific packaging and taping specifications. Designers should consult the datasheet for detailed information on these specifications to ensure compatibility with their manufacturing processes. The 'H' likely refers to halogen-free construction.