EN
  • EN
  • DE

TPCA8121,L1Q(CM

Part No TPCA8121,L1Q(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100780-TPCA8121,L1Q(CM
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8121,L1Q(CM CAD Model

Description

The TPCA8121,L1Q(CM is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for use in a wide array of power management applications, including load switching, DC-DC conversion, and motor control. It is known for its low on-resistance and fast switching speed, making it a suitable choice for high-efficiency systems.

Applications

  • Load Switching: Used as a load switch in portable devices, laptops, and other battery-powered equipment to control power distribution.
  • DC-DC Converters: Employed as a switching element in DC-DC converters for voltage regulation and power conversion in various electronic devices.
  • Motor Control: Used in low-power motor control applications where efficient switching and precise control are required.
  • Power Management Circuits: Integrated into power management systems to control power distribution and improve overall energy efficiency.
  • LED Lighting: Applied in LED drivers for brightness control and efficient power delivery in LED lighting systems.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency and reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and enhancing overall performance.
  • Logic Level Drive: Allows direct driving from logic-level signals, simplifying circuit design and reducing the need for external components.
  • Surface Mount Package (SOP-8): Compact surface mount package allows for efficient board space utilization.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness and adherence to regulatory standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, leading to improved efficiency and extended battery life in portable devices.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Simplified Design: Logic-level drive simplifies circuit design and reduces the number of external components required.
  • Reliable Performance: Toshiba's high-quality manufacturing ensures reliable and consistent performance in various applications.
  • Environmentally Friendly: RoHS compliance demonstrates a commitment to environmental responsibility and sustainability.

Additional Details

The TPCA8121,L1Q(CM typically features a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating is around 7A, depending on the specific operating conditions. The on-resistance (RDS(on)) is generally very low, around 17 mOhms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is usually in the range of 1V to 3V. It is available in a SOP-8 package and is designed to operate over a temperature range of -55°C to +150°C. Always consult the official datasheet for the most precise and current technical specifications.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess