EN
  • EN
  • DE

TPCC8065-H

Part No TPCC8065-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 30V 13A 8-Pin TSON EP Advance T/R / MOSFET N-CH 30V 13A 8TSON-ADV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Family Name TPCC8065-H
Introduction Date August 05, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Popularity High
Is this a common-used part? Yes
Win Source Part Number 213285-TPCC8065-H
Dimension 8-PowerVDFN
Case / Package 8-TSON Advance (3.3x3.3)
Mounting SMD (SMT)
Temperature Range - Operating 150°C (TJ)
Maximum Rds On at Id,Vgs 11.4 mOhm @ 6.5A, 10V
Power Dissipation (Max) 700mW (Ta), 18W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1350pF @ 10V
Max Gate Charge 20nC @ 10V
Gate-Source Threshold Voltage 2.3V @ 200μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 13A (Ta)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Toshiba Semiconductor and Storage
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian TPCC8065-H CAD Model

Description

The electronic component with Id 382985 is a MOSFET manufactured by Toshiba Semiconductor and Storage.

  • Family: It is a part of the TPCC8065-H family and is categorized under discrete semiconductor products.
  • Supply and Demand Status: balanced
  • Maximum Power Dissipation: 700mW (Ta) and 18W (Tc)
  • Gate-Source Threshold Voltage: 2.3V @ 200μA
  • Maximum Gate Charge: 20nC @ 10V
  • Maximum Input Capacitance: 1350pF @ 10V
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On: 11.4 mOhm @ 6.5A, 10V
  • Package: 8-TSON Advance (3.3x3.3)

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
800+ $0.1444 $115.5200
1,240+ $0.1398 $173.3520
1,710+ $0.1351 $231.0210
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,500 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess