EN
  • EN
  • DE

TTA007.LF(O

Part No TTA007.LF(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101585-TTA007.LF(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTA007.LF(O CAD Model

Description

The TTA007.LF(O is a PNP bipolar junction transistor (BJT) manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of amplifier and switching applications. Its key features include high voltage capability and fast switching speeds.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages.
  • Switching Circuits: Employed in high-speed switching applications.
  • Motor Control Circuits: Used in driver stages for small motors.
  • Linear Regulators: Acts as a pass transistor in linear voltage regulators.
  • Signal Amplification: Used for amplifying small signals in various electronic circuits.

Features

  • High Voltage Capability: High Collector-Emitter Voltage (VCEO) for reliable operation in high voltage circuits.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Fast Switching Speed: Low storage time for efficient switching performance.
  • Low Saturation Voltage: Minimizes power dissipation in switching applications.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Improved Amplifier Performance: High gain and low noise contribute to better audio quality.
  • Efficient Switching: Fast switching speeds minimize power loss in switching circuits.
  • Reliable Operation: High voltage capability ensures reliable operation in various environments.
  • Reduced Power Consumption: Low saturation voltage reduces power dissipation.
  • Compact Design: Small package size allows for smaller and denser circuit designs.

Additional Details

The TTA007.LF(O is typically used with appropriate biasing resistors to set the operating point. It is crucial to consider the power dissipation limits to prevent overheating. Detailed electrical characteristics, such as current gain vs. collector current curves and switching time specifications, can be found in the official datasheet. The '.LF(O' suffix may indicate specific tape and reel packaging or lead-free finish.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess