EN
  • EN
  • DE

TTA1943

Part No TTA1943
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Power Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1274942-TTA1943
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTA1943 CAD Model

Description

The TTA1943 is a high-power NPN epitaxial planar bipolar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-fidelity audio amplifier output stages and other high-power linear applications requiring excellent linearity and high breakdown voltage.

Applications

  • High-Fidelity Audio Amplifiers: Used as an output transistor in high-fidelity audio amplifiers, providing excellent linearity and low distortion.
  • Power Amplifiers: Employed in various power amplifier applications, including industrial and automotive audio systems.
  • Linear Amplifiers: Used in linear amplifiers for signal amplification and power amplification in communication and control systems.
  • High-Voltage Switching Applications: Suitable for high-voltage switching applications requiring high breakdown voltage and high current capability.

Features

  • High Breakdown Voltage: Features a high collector-emitter breakdown voltage (VCEO), allowing it to operate in high-voltage circuits.
  • High Collector Current: Capable of handling high collector current (IC), making it suitable for high-power applications.
  • Low Distortion: Designed for low distortion, providing excellent audio quality in audio amplifier applications.
  • High Linearity: Offers high linearity, ensuring accurate signal amplification and reproduction.
  • Excellent Safe Operating Area: Features an excellent safe operating area, ensuring reliable operation under various load conditions.

Benefits

  • Superior Audio Quality: Low distortion and high linearity ensure superior audio quality in audio amplifier applications.
  • High Power Capability: High collector current and high breakdown voltage enable high-power amplification.
  • Reliable Operation: Excellent safe operating area ensures reliable operation under various load conditions.
  • Versatility: Suitable for a wide range of applications, including audio amplifiers, power amplifiers, and linear amplifiers.
  • Robust Design: Robust design ensures reliable performance in demanding applications.

Additional Details

The TTA1943 is typically used in complementary pairs with the TTC5200 (PNP transistor) in audio amplifier output stages. It operates over a specified temperature range and requires proper heat sinking to dissipate heat when operating at high power levels. The device is available in a TO-3PL package and complies with RoHS standards, ensuring environmental compliance. Its high performance and robust design make it a reliable choice for high-power audio and linear amplification needs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5973 $50.7705
205+ $0.4901 $100.4705
320+ $0.4748 $151.9360
440+ $0.4595 $202.1800
565+ $0.4442 $250.9730
755+ $0.3982 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess