EN
  • EN
  • DE
  • IT

ULN2803APG

Part No ULN2803APG
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Description TRANS 8NPN DARL 50V 0.5A 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 1.47W
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 093768-ULN2803APG
Family Name ULN2803AP
Introduction Date February 14, 2006
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULN2803APG CAD Model

Description

The ULN2803APG is a NPN Darlington transistor array IC from Toshiba Semiconductor and Storage.

  • Product Type: Discrete semiconductor product
  • Package: 18-DIP
  • Mounting: Through-hole
  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Collector Current: 500mA
  • Maximum Power Dissipation: 1.47W
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand Status: Sufficient
  • Alternative Part: TBD62083APG

You May Also Be Interested in

Rohm Semiconductor
NPN+NPN DRIVER TRANSISTOR
Lowest to $0.2112
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4950
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
ON Semiconductor
TRANS 2NPN 45V 0.1A SOT-363
Lowest to $1.2480
Diodes Incorporated
DUAL 20V NPN SILICON LOW SATURATION SWITCHING TRANSISTOR | TRANS 2NPN 20V 3.5A 8MSOP
Lowest to $1.3156
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Lowest to $0.2296
Panasonic
TRANS 2NPN 20V/50V SSMINI6
Need more? Email Us
Analog Devices Inc.
Audio, Dual-Matched NPN Transistor | TRANS 2NPN 40V 0.02A TO78-6
Lowest to $89.9294
Panasonic
TRANS 2PNP 50V 0.1A SMINI5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1348 $64.0440
65+ $1.7517 $113.8605
100+ $1.6969 $169.6900
140+ $1.6421 $229.8940
180+ $1.5874 $285.7320
240+ $1.4232 $341.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess