EN
  • EN
  • DE

TSP13N50M

Part No TSP13N50M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100326-TSP13N50M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSP13N50M CAD Model

Description

The TSP13N50M is a high-voltage N-channel MOSFET manufactured by Truesemi. This MOSFET is designed for high-efficiency power switching applications and features a fast switching speed, low on-resistance, and high avalanche ruggedness.

Applications

  • Switch-mode power supplies (SMPS).
  • Power factor correction (PFC) circuits.
  • DC-DC converters.
  • Uninterruptible power supplies (UPS).
  • Motor control circuits.
  • Lighting ballasts.
  • Solar inverters.
  • Battery chargers.

Features

  • Voltage Rating: 500V Drain-Source Voltage (VDS).
  • Current Rating: 13A Continuous Drain Current (ID).
  • On-Resistance: Low RDS(on) for reduced power dissipation and improved efficiency.
  • Gate Charge: Low gate charge (Qg) for fast switching speeds.
  • Avalanche Ruggedness: High avalanche energy capability for reliable operation.
  • Package: Typically available in a TO-220 or similar package for easy mounting and heat dissipation.
  • Temperature Range: Wide operating temperature range.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, improving overall system efficiency.
  • Fast Switching: Low gate charge enables fast switching speeds, reducing switching losses.
  • Reliable Operation: High avalanche ruggedness ensures reliable operation in demanding applications.
  • Easy to Use: Standard TO-220 package simplifies mounting and heat sinking.
  • Versatile: Suitable for a wide range of power switching applications.
  • Reduced Heat Dissipation: Low on-resistance translates to reduced heat generation, simplifying thermal management.

Additional Details

The TSP13N50M from Truesemi provides a robust and efficient solution for high-voltage power switching applications. Its low on-resistance and fast switching speeds contribute to high system efficiency. The high avalanche ruggedness ensures reliable operation under transient conditions. The TO-220 package facilitates easy mounting and heat sinking. The MOSFET's characteristics make it suitable for a variety of applications. It is important to consult the Truesemi datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and thermal management. The datasheet provides information on gate drive requirements, thermal resistance, and other critical parameters for successful implementation.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess