EN
  • EN
  • DE

UM61L3264F-7

Part No UM61L3264F-7
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989440-UM61L3264F-7
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61L3264F-7 CAD Model

Description

The UM61L3264F-7 is a 2,097,152-bit (2Mbit) static RAM (SRAM) organized as 32,768 words by 64 bits. It is manufactured by UMC Corporation. This SRAM is designed for high-performance applications requiring fast access times and low power consumption.

Applications

  • Cache Memory in Embedded Systems
  • High-Speed Data Buffers
  • Digital Signal Processing (DSP) Systems
  • Networking Equipment
  • Industrial Control Systems

Features

  • High-Speed Access Time: 70ns access time ensures rapid data retrieval.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Single 3.3V Power Supply: Simplifies system integration and reduces power supply requirements.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • Operating Temperature Range: Industrial temperature range allows for use in harsh environments.

Benefits

  • Improved System Performance: Fast access times enhance overall system speed and responsiveness.
  • Reduced Power Consumption: Low-power design extends battery life in portable applications.
  • Simplified System Design: Single power supply and TTL compatibility streamline integration.
  • Increased Reliability: Robust design ensures stable operation in demanding environments.
  • Easy Memory Expansion: Three-state output enables flexible memory configuration.

Additional Details

The UM61L3264F-7 operates on a single 3.3V power supply and features TTL-compatible inputs and outputs, making it easy to interface with standard logic circuits. It employs a three-state output, allowing for easy memory expansion and bus sharing in larger systems. The device is available in a standard package, ensuring compatibility with existing PCB designs. With its low power consumption and high-speed access time, the UM61L3264F-7 is an excellent choice for applications where performance and power efficiency are critical. UMC Corporation provides comprehensive documentation and support to assist designers in integrating the UM61L3264F-7 into their systems. The industrial temperature range of this SRAM allows it to be used in a wide variety of applications, including those in harsh environments. Its speed and capacity make it suitable for applications that require frequent access to large amounts of data.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess