EN
  • EN
  • DE

07D270K

Part No 07D270K
Manufacturer UN Semiconducctor INC
Catalog Hard To Find
Description Radial Lead Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1120757-07D270K
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 07D270K CAD Model

Description

The 07D270K is a varistor manufactured by UN Semiconductor INC. A varistor, also known as a voltage-dependent resistor (VDR), is an electronic component used to protect circuits from excessive transient voltages. When a voltage surge occurs, the varistor's resistance rapidly decreases, diverting the excess current away from sensitive components, thus preventing damage.

Applications:

  • Surge Protection: Protecting electronic devices from voltage spikes caused by lightning, power surges, or electrostatic discharge (ESD).
  • Power Supplies: Clamping voltage transients in power supplies to ensure stable operation.
  • Automotive Electronics: Protecting sensitive automotive electronic systems from voltage fluctuations.
  • Industrial Equipment: Safeguarding industrial control systems and machinery from electrical disturbances.
  • Consumer Electronics: Protecting TVs, computers, and other consumer devices from power surges.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Reacts quickly to voltage transients, providing rapid protection.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Wide Operating Voltage Range: Suitable for use in a variety of voltage environments.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, minimizing environmental impact.

Benefits:

  • Enhanced Protection: Protects electronic circuits from damage due to voltage surges, extending the lifespan of devices.
  • Improved Reliability: Ensures stable and reliable operation of electronic systems by preventing voltage-related failures.
  • Cost Savings: Reduces the need for repairs and replacements by preventing damage to sensitive components.
  • Compact Size: Easy to integrate into various circuit designs without taking up excessive space.
  • Simplified Design: Simplifies circuit protection design by providing a single-component solution.

Technical Specifications:

While precise specifications for the 07D270K can vary, key parameters typically include:

  • Varistor Voltage: The voltage at which the varistor starts to conduct significantly (e.g., 270V).
  • Maximum Surge Current: The maximum surge current the varistor can withstand (e.g., several kA).
  • Clamping Voltage: The maximum voltage that will appear across the varistor during a surge event.
  • Response Time: Typically in the nanosecond range.
  • Operating Temperature Range: The range of ambient temperatures in which the varistor can operate reliably.

Consult the manufacturer's datasheet for the most accurate and detailed specifications of the 07D270K varistor.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,295+ $0.0387 $50.1165
3,145+ $0.0318 $100.0110
4,875+ $0.0308 $150.1500
6,715+ $0.0298 $200.1070
8,685+ $0.0288 $250.1280
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,480 pieces
MOQ: 1295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess