EN
  • EN
  • DE

ESD05V52D-C

Part No ESD05V52D-C
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172582-ESD05V52D-C
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD05V52D-C CAD Model

Description

The ESD05V52D-C is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by UN Semiconductor INC, this device is specifically engineered to safeguard data and power lines in a variety of applications. Its compact size and robust protection capabilities make it a suitable choice for modern electronic devices.

Applications:

  • Cell Phones: Protection for I/O ports and power lines against ESD.
  • Portable Devices: Safeguarding sensitive circuitry in smartphones, tablets, and other handheld electronics.
  • Wearable Technology: Protecting electronic components in smartwatches, fitness trackers, and other wearable devices.
  • USB Interfaces: ESD protection for USB ports in computers, peripherals, and mobile devices.
  • Data Lines: Protecting data communication lines from voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low Capacitance: Ensures signal integrity in high-speed data lines.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced ESD Protection: Effectively protects sensitive electronic components from ESD damage, improving product reliability.
  • Improved System Reliability: Reduces the risk of system failures due to transient voltage events.
  • Minimized Downtime: Prevents equipment downtime and repair costs associated with ESD damage.
  • Increased Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic devices from ESD and other voltage transients.

Additional Details:

The ESD05V52D-C features a typical breakdown voltage of 6.0V and a clamping voltage of 8.5V at a specified pulse current. Its low capacitance makes it suitable for high-speed data lines, ensuring signal integrity. The device is available in a small surface-mount package, making it easy to integrate into compact electronic devices. It is also RoHS compliant, ensuring environmental friendliness. This TVS diode is an ideal solution for protecting sensitive electronic components from ESD and other transient voltage events, improving product reliability and extending product lifespan.

This part is listed as END-OF-LIFE by the manufacturer. Consider availability when designing this part into new products.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3,210+ $0.0156 $50.0760
7,815+ $0.0128 $100.0320
12,100+ $0.0124 $150.0400
16,670+ $0.0120 $200.0400
21,555+ $0.0116 $250.0380
28,850+ $0.0104 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,920 pieces
MOQ: 3210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess