EN
  • EN
  • DE
  • IT

E36D800HPN104MEE3M

Part No E36D800HPN104MEE3M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 100000UF 20% 80V SCREW / 100000 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 120Hz 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series U36D
Package Bulk
Product Status Obsolete
Capacitance 100000 µF
Tolerance ±20%
Voltage - Rated 80 V
ESR (Equivalent Series Resistance) 5.5mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 21.42 A @ 120 Hz
Ripple Current @ High Frequency 29.988 A @ 3 kHz
Lead Spacing 1.252" (31.80mm)
Size / Dimension 3.000" Dia (76.20mm)
Height - Seated (Max) 5.625" (142.88mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1351716-E36D800HPN104MEE3M
Ultra Librarian 3D Model Ultra Librarian E36D800HPN104MEE3M CAD Model

Description

The U36D series from United Chemi-Con is a range of aluminum electrolytic capacitors designed for general purpose use.

  • Capacitance: 100000 µF
  • Voltage Rating: 80 V
  • Tolerance: ±20%
  • Mounting Type: Chassis Mount
  • Package: Radial, Can - Screw Terminals
  • Ripple Current: 21.42 A @ 120 Hz and 29.988 A @ 3 kHz
  • ESR: 5.5mOhm @ 120Hz
  • Lifetime: 2000 hours @ 85°C
  • Polarization: Polarized
  • Package Size: 3.000" Dia (76.20mm)
  • Height Seated: 5.625" (142.88mm)

You May Also Be Interested in

Vishay
CAP ALUM 22UF 20% 200V RADIAL / 22 μF 200 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.9914
Surge Components
10 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 35V RADIAL / 470 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 47UF 20% 25V SMD
Lowest to $0.1281
Surge Components
100 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 1200UF 20% 10V RADIAL / 1200 μF 10 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1941
Vishay
CAP ALUM 1000UF 20% 16V AXIAL / 1000 μF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
Need more? Email Us
United Chemi-Con
CAP ALUM 2200UF 20% 16V SMD
Lowest to $4.1053
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL / 100 μF 25 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess