EN
  • EN
  • DE

20UT04

Part No 20UT04
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description High Performance Schottky Generation 5.0, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122990-20UT04
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20UT04 CAD Model

Description

The 20UT04 is an Ultrafast Recovery Rectifier diode manufactured by Vishay. It's designed for high-frequency applications needing rapid switching. It's commonly utilized in circuits where efficient rectification is essential, like power supplies and inverters.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Welding power supplies
  • Freewheeling diode in motor control

Features:

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High operating junction temperature
  • Isolated package (optional)

Benefits:

  • Minimizes switching losses, boosting efficiency in high-frequency circuits.
  • Enhances overall system efficiency by reducing power dissipation.
  • Provides reliable performance during transient conditions due to its high surge current capacity.
  • Suits harsh thermal environments, ensuring consistent performance.
  • Simplifies heatsinking and isolation design (if isolated package is chosen).

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 400 V
  • Average Forward Current (IF(AV)): 20 A
  • Peak Forward Surge Current (IFSM): 175 A
  • Forward Voltage (VF): 1.25 V (typical at 20A)
  • Reverse Recovery Time (trr): 35 ns (typical)
  • Operating Junction Temperature (TJ): -40°C to +150°C
  • Package: TO-220AC or TO-220 Fullpak (depending on variant)

The 20UT04's ultrafast recovery time reduces switching losses in high-frequency applications, optimizing circuit efficiency. The high surge current withstanding capability protects against transient current spikes. Available in TO-220AC or TO-220 Fullpak, it adapts to different isolation needs. This diode is ideal for industrial and commercial power electronic applications demanding reliability and efficiency.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess