EN
  • EN
  • DE
  • IT

BP104S

Part No BP104S
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 950NM 2DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay
Package Tube
Product Status Active
Wavelength 950nm
Spectral Range 870nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 2-DIP
Base Product Number BP104
Standard Package 45 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 571237-BP104S
Ultra Librarian 3D Model Ultra Librarian BP104S CAD Model

Description

The 571237-BP104S is a photodiode with a tube package.

  • Application: optical sensing
  • Response Time: 100ns
  • Package Standard: 45 pcs
  • Type: PIN diode
  • Maximum Reverse Voltage: 60V
  • Viewing Angle: 130°
  • Wavelength: 950nm
  • Spectral Range: 870nm to 1050nm
  • Dark Current: 2nA (typical)
  • Active Area: 7.5mm²
  • Mounting: through-hole
  • Package: 2-DIP
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: Vishay
  • Status: active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD GW
Lowest to $0.8829
Vishay
SENSOR PHOTODIODE 950NM 2DIP / Photodiode 950nm 130° 2-DIP (0.200", 5.10mm)
Lowest to $0.5653
Genicom Co., Ltd.
UV-A SENSOR (240-370) /SMD3528 / Photodiode 2-SMD, J-Lead
Lowest to $18.0532
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 850NM 2SMD GW / Photodiode 850nm 20ns 120° 2-SMD, Gull Wing
Lowest to $0.9425
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE DIL SMD
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTODIODE 1000NM RADIAL
Lowest to $0.9803
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 1210
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM RADIAL
Lowest to $0.1058
Genicom Co., Ltd.
UV-A SENSOR / COB2418 (2.4 X 1.8 / Photodiode 2-SMD, No Lead
Lowest to $3.7868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5433 $65.1960
290+ $0.4463 $129.4270
450+ $0.4321 $194.4450
620+ $0.4179 $259.0980
800+ $0.4049 $323.9200
1,075+ $0.3622 $389.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess