EN
  • EN
  • DE

SI1070X-T1-GE3

Part No SI1070X-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.2A SOT563F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.55V @ 250μA
Max Gate Charge 8.3nC @ 5V
Max Input Capacitance 385pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 236mW (Ta)
Maximum Rds On at Id,Vgs 99 mOhm @ 1.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-6
Dimension SOT-563, SOT-666
Win Source Part Number 028338-SI1070X-T1-GE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI1070X-T1-GE3 CAD Model

Description

The SI1070X-T1-GE3 is a P-Channel MOSFET manufactured by Vishay. It's designed for a variety of load switching and power management applications, particularly those requiring low on-resistance and efficient operation. The -T1 likely indicates tape and reel packaging for automated assembly, while GE3 signifies that the component is RoHS compliant (lead-free and halogen-free).

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Conversion
  • Smartphones
  • Tablets

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • TrenchFET® Power MOSFET Technology
  • Small Footprint Package
  • RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) reduces power loss and improves overall system efficiency.
  • Extended Battery Life: Minimizing power dissipation in portable devices extends battery life.
  • Space Saving: Small package footprint enables integration into compact designs.
  • Fast Switching: Quick switching speeds allow for efficient operation in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures the component is free from lead and halogen, meeting environmental standards.

Additional Details

The SI1070X-T1-GE3 typically exhibits an RDS(on) around 0.028 Ohms at a gate-source voltage (VGS) of -4.5V and a drain current (ID) of -6.2A. It is packaged in a PowerPAK® SC-75 package. The maximum drain-source voltage (VDS) is -20V, and the continuous drain current (ID) is -6.2A. The operating junction temperature range is typically -55°C to +150°C. The gate threshold voltage (VGS(th)) is typically -1.0V. The PowerPAK SC-75 package enhances thermal performance, ensuring reliable operation. It is designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2834 $51.0120
380+ $0.2652 $100.7760
590+ $0.2560 $151.0400
845+ $0.2377 $200.8565
1,095+ $0.2286 $250.3170
1,370+ $0.2195 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess