EN
  • EN
  • DE

SI2303ADS-T1-E3

Part No SI2303ADS-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Mosfet, Full Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
Win Source Part Number 1092785-SI2303ADS-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI2303ADS-T1-E3 CAD Model

Description

The SI2303ADS-T1-E3 is an n-channel MOSFET from Vishay. This surface-mount device is commonly used in low-voltage, high-current switching applications. Its key features include a low threshold voltage and fast switching speed, making it suitable for efficient power management in portable devices and other battery-powered applications.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management Circuits
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Threshold Voltage: Enables operation with low gate drive voltages.
  • Fast Switching Speed: Allows efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power management circuits.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Simplified Design: Low threshold voltage simplifies the interface with digital control circuits.
  • Compact Size: Allows for smaller and more compact designs in space-constrained applications.
  • Improved Thermal Performance: Efficient operation reduces heat generation, enhancing overall system reliability.

The SI2303ADS-T1-E3 is packaged in a SOT-23 package for ease of manufacturing. It is also RoHS compliant, lead free and halogen free. The SI2303ADS-T1-E3 is an N-channel device rated at 2.5V, 4.5V gate drive.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess