EN
  • EN
  • DE

SI9136LG

Part No SI9136LG
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Special Purpose
Description Multi-Output Power-Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249670-SI9136LG
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9136LG CAD Model

Description

The SI9136LG is a synchronous buck regulator controller from Vishay Siliconix. This controller is designed to efficiently convert a higher voltage to a lower voltage with minimal power loss. It's specifically tailored for use in portable devices and other applications where high efficiency and small size are critical.

Applications:

  • Notebook Computers: Core voltage regulation and I/O power.
  • Handheld Devices: Power management in PDAs, smartphones, and tablets.
  • Portable Media Players: Efficient power supply for audio and video components.
  • Battery-Powered Systems: General step-down conversion for various battery applications.
  • Point-of-Load Regulators: Used in distributed power systems to provide localized voltage regulation.

Features:

  • Synchronous Rectification: Uses MOSFETs for both high-side and low-side switches to reduce conduction losses.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages.
  • Adjustable Output Voltage: Allows customization of the output voltage to suit specific application needs.
  • Overcurrent Protection: Protects the circuit and load from excessive current draw.
  • Soft-Start Function: Limits inrush current during startup to prevent voltage overshoot.
  • High Efficiency: Designed for maximum power conversion efficiency.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss and heat generation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Improved System Reliability: Overcurrent protection enhances system robustness.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The SI9136LG typically operates at a switching frequency in the range of hundreds of kHz, enabling the use of smaller external components like inductors and capacitors. The device includes internal compensation to simplify the design process and ensure stable operation over a wide range of operating conditions. The controller is typically packaged in a small outline package (SOP) or quad flat no-lead (QFN) package. External components such as inductors, capacitors, and resistors must be selected carefully to optimize the performance of the regulator. The datasheet will outline the recommended component values and layout considerations.

Important parameters to consider include the input voltage range, output voltage, maximum output current, switching frequency, and thermal resistance of the package. Proper PCB layout techniques are crucial for minimizing noise and ensuring stable operation. Attention should be given to grounding, component placement, and trace routing to reduce EMI and optimize thermal performance.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess