EN
  • EN
  • DE

SIS412DN-T1-GE3

Part No SIS412DN-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A 1212-8 PPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 435pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.2W (Ta), 15.6W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 7.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 028773-SIS412DN-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIS412DN-T1-GE3 CAD Model

Description

The SIS412DN-T1-GE3 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switch applications and offers a low on-resistance (RDS(on)) which minimizes power loss and improves efficiency. The device is available in a PowerPAK® SC-75 package which is designed for excellent thermal performance and a small footprint, making it suitable for space-constrained applications.

Applications:

  • Load switching
  • Portable devices such as smartphones and tablets
  • Power management circuits
  • Battery management systems

Features:

  • Low on-resistance: RDS(on) = 0.027 Ω at VGS = -4.5 V
  • Low threshold voltage: VGS(th) = -0.45 V typical
  • Fast switching speed
  • Logic level control
  • Small footprint PowerPAK® SC-75 package
  • Halogen-free and RoHS compliant

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power loss, resulting in higher efficiency in power switching applications.
  • Extended Battery Life: Lower power dissipation translates to longer battery life in portable devices.
  • Compact Design: The small PowerPAK® SC-75 package allows for a compact and space-saving design in various applications.
  • Simplified Drive Circuitry: The logic-level gate drive requirement simplifies the design of the drive circuitry, reducing component count and cost.
  • Enhanced Thermal Performance: The PowerPAK® SC-75 package provides excellent thermal conductivity, enabling efficient heat dissipation and reliable operation.

Additional Details:

The SIS412DN-T1-GE3 utilizes trench MOSFET technology, which contributes to its low on-resistance and fast switching speed. The device is rated for a drain current (ID) of up to -6.8 A. The gate-source voltage (VGS) is rated for ±8 V. The device is suitable for operation over a wide temperature range. Its lead (Pb)-free and halogen-free construction aligns with environmental regulations.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2916 $51.0300
420+ $0.2392 $100.4640
650+ $0.2318 $150.6700
895+ $0.2243 $200.7485
1,155+ $0.2168 $250.4040
1,545+ $0.1944 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess