The SQS462EN-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for use in a wide variety of power management applications, including load switching, DC-DC conversion, and battery management systems. It offers a combination of low on-resistance and gate charge, which contributes to improved efficiency and reduced power losses. The device comes in a PowerPAK® SO-8 package, making it suitable for space-constrained applications.
Applications:
- Load Switching
- DC-DC Conversion
- Battery Management Systems
- Power Management in Portable Devices
- Synchronous Rectification
Features:
- Low On-Resistance: Reduces conduction losses for improved efficiency.
- Low Gate Charge: Minimizes switching losses at high frequencies.
- Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
- PowerPAK® SO-8 Package: Compact footprint with enhanced thermal performance.
- Trench MOSFET Technology: Provides enhanced performance and efficiency.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Increased Efficiency: Low on-resistance and gate charge minimize power losses.
- Extended Battery Life: Higher efficiency leads to longer battery life in portable applications.
- Compact Design: Small package allows for integration into space-constrained applications.
- Simplified Drive Circuitry: Logic level gate drive simplifies gate drive requirements.
- Improved Thermal Performance: PowerPAK SO-8 package facilitates efficient heat dissipation.
Additional Details:
The SQS462EN-T1-GE3 is characterized by a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 8A. The on-resistance (Rds(on)) is typically 10 mΩ at a gate-source voltage (Vgs) of 10V. This device is designed to operate over a wide temperature range. The PowerPAK® SO-8 package offers excellent thermal performance. The logic level gate drive allows for direct interfacing. The low gate charge contributes to faster switching speeds and reduced switching losses. The SQS462EN-T1-GE3 is commonly used in applications where both efficiency and size are critical design considerations. The RoHS compliance ensures that the device meets environmental standards.