EN
  • EN
  • DE

SSTP26-T1

Part No SSTP26-T1
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838881-SSTP26-T1
Ultra Librarian 3D Model Ultra Librarian SSTP26-T1 CAD Model

Description

The SSTP26-T1 is a P-Channel Power MOSFET manufactured by Vishay. It is designed for high-speed switching applications and features low on-resistance, which reduces power losses and improves efficiency. This MOSFET is suitable for load switching, DC-DC converters, and power management circuits. It comes in a small surface-mount package, making it ideal for space-constrained applications.

Applications

  • Load switching
  • DC-DC converters
  • Power management circuits
  • Portable devices
  • Battery management systems

Features

  • P-Channel MOSFET: Enhances design flexibility.
  • Low On-Resistance: Reduces power losses and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • Small Surface-Mount Package: Ideal for space-constrained applications.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits

  • Reduced power losses improve overall efficiency.
  • Fast switching speed enhances system performance.
  • Small package size allows for compact designs.
  • Robust design ensures reliable operation.
  • Environmentally compliant for sustainable designs.

Technical Specifications

The SSTP26-T1 has a drain-source voltage (Vds) rating of -20V. Its continuous drain current (Id) rating depends on the operating temperature. Refer to the manufacturer's datasheet for specific values. The gate threshold voltage (Vgs(th)) is typically between -1V and -3V. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess