EN
  • EN
  • DE

SUB15P01-52

Part No SUB15P01-52
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 8-V (D-S), 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194869-SUB15P01-52
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB15P01-52 CAD Model

Description

The SUB15P01-52 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This transistor is designed for switching and amplification applications, particularly where a P-channel device offers advantages in circuit design. The '-52' likely indicates a specific production batch or variant with slightly altered characteristics.

Applications

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Employed in power supplies and DC-DC converters for switching and regulation.
  • Motor Control: Can be used in low-power motor control circuits.
  • Battery Management Systems: Used for switching and protection in battery-powered devices.

Features

  • P-Channel MOSFET: Allows for easier high-side switching in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables efficient switching operation in various applications.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Simplified Circuit Design: P-Channel configuration simplifies certain circuit topologies.
  • Compact Size: Surface mount package allows for high-density circuit designs.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details

The SUB15P01-52 is typically characterized by its drain-source voltage rating (VDS), gate-source voltage rating (VGS), continuous drain current (ID), and pulsed drain current (IDM). These parameters are crucial for determining the suitability of the MOSFET for a specific application. The device also has a defined gate threshold voltage (VGS(th)), which is the voltage required to turn the MOSFET on. The datasheet provides detailed information about the device's thermal characteristics, including its thermal resistance from junction to ambient and junction to case, which is important for heat management. Proper PCB layout and heat sinking may be necessary to ensure the MOSFET operates within its safe operating area. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess