EN
  • EN
  • DE
  • IT

TCND3000

Part No TCND3000
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description Reflective Sensor for Touchless Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Series HALIOS
Packaging Reel - TR
Part Status Obsolete(EOL)
Sensing Distance 0.394" ~ 0.787" (10mm ~ 20mm) ADJ
Sensing Method Reflective
Current - DC Forward (If) (Maximum) 50mA
Output Type PIN Photodiode
Mounting SMD
Package 4-SMD, No Lead
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 1265644-TCND3000
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name TCND3000
Introduction Date November 02, 2004
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TCND3000 CAD Model

Description

The TCND3000 is a reflective analog output sensor manufactured by Vishay Semiconductor Opto Division.

  • Series: HALIOS
  • Function: Designed for sensing reflective objects @ a distance of 10mm to 20mm.
  • Package: 4-SMD, no lead
  • Operating Temperature: -40°C to 85°C
  • Response Time: Not specified
  • Voltage Collector Emitter Breakdown: Not specified
  • Status: Obsolete and has limited supply and demand status.
  • Family Name: TCND3000
  • Introduction Date: November 02, 2004
  • Estimated EOL Date: Obsolete
  • ECCN: EAR99
  • Halogen Free Status: Unknown

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2222
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SOIC (0.126", 3.20mm Width)
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT / Reflective Optical Sensor 0.200" (5.08mm) Module, Pre-Wired
Need more? Email Us
ON Semiconductor
SWITCH IR SLOTTED TRANS PC MNT / Reflective Optical Sensor 0.05" (1.27mm) 4-DIP Module
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess