EN
  • EN
  • DE

TFDU4100-TT3

Part No TFDU4100-TT3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description Serial Infrared Transceiver SIR, 115.2 kbit/s, 2.7 V to 5.5 V Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216827-TFDU4100-TT3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian TFDU4100-TT3 CAD Model

Description

The TFDU4100-TT3 is an infrared (IR) transceiver module produced by Vishay Semiconductors. It is designed for short-range wireless data communication applications, adhering to the IrDA physical layer standard. This module integrates an infrared emitter (IRED), a photodiode, and control circuitry into a single compact package, facilitating easy implementation of IrDA communication in various devices.

Applications:

  • IrDA communication in mobile devices (smartphones, PDAs)
  • Data transfer in laptop computers and notebooks
  • Wireless communication with printers and digital cameras
  • Medical devices requiring wireless data exchange
  • Industrial control equipment

Features:

  • Compliant with IrDA physical layer specification
  • Supports data rates up to 115.2 kbit/s
  • Low power consumption for extended battery life
  • Surface-mount technology (SMT) package
  • Integrated IRED and photodiode for simplified design
  • RoHS compliant

Benefits:

  • Enables seamless wireless data transfer between IrDA-compatible devices
  • Easy integration into compact electronic devices
  • Prolongs battery life in portable applications
  • Reduces board space and component count
  • Provides reliable and standardized IR communication

The TFDU4100-TT3 transceiver module is designed to operate at standard IrDA data rates, ensuring compatibility with a wide range of devices. Its low power consumption makes it particularly well-suited for battery-powered applications, such as mobile phones and portable devices. The surface-mount package allows for efficient and automated assembly on printed circuit boards, reducing manufacturing costs. The integrated components simplify the design process and minimize the need for external circuitry.

Technical Specifications:

  • Data Rate: Up to 115.2 kbit/s
  • Wavelength: 875 nm
  • Supply Voltage: 2.4 V to 3.6 V
  • Operating Temperature: -25 °C to +85 °C
  • Package: SMD
  • IrDA Physical Layer Compliance

You May Also Be Interested in

Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.8972
Rohm Semiconductor
MODULE IRDA 4MBPS 3V SMD
Lowest to $12.0441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess