EN
  • EN
  • DE

TLZ7V5C-GS08

Part No TLZ7V5C-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW SOD80 / Zener Diode Single 7.5V 3% 8Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel package
Voltage - Zener (Nom) (Vz) 7.5V
Power - Max 500mW
Impedance (Maximum) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 3μA @ 6.93V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range -65°C ~ 175°C
Mounting SMD
Package DO-213AC, MINI-MELF, SOD-80
Manufacturer Package SOD-80 MiniMELF
Win Source Part Number 797174-TLZ7V5C-GS08
Popularity Medium
Supply and Demand Status Limited
Family Name TLZ7V5C
Introduction Date May 18, 2004
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TLZ7V5C-GS08 CAD Model

Description

The TLZ7V5C-GS08 is a Zener diode manufactured by Vishay. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode offers a stable reverse voltage when a sufficient current flows through it, making it suitable for voltage clamping and overvoltage protection applications.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression (TVS)
  • Clipping circuits
  • Level shifting

Features:

  • Zener Diode
  • Zener Voltage: 7.5V
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Glass Passivated Junction
  • AEC-Q101 Qualified (for automotive applications)
  • Surface Mount Device (SMD)
  • SOD-323 Package

Benefits:

  • Provides stable voltage regulation in sensitive electronic circuits.
  • Protects circuits from overvoltage transients and surges.
  • Enhances system reliability by preventing damage from voltage spikes.
  • Suitable for automotive applications due to AEC-Q101 qualification.
  • Small size and SMD format for easy integration into circuit boards.

Additional Details:

The TLZ7V5C-GS08 Zener diode is characterized by its sharp breakdown voltage and low reverse leakage current. The glass passivated junction provides high reliability and stability. The diode is designed to withstand high surge currents, making it suitable for transient voltage suppression applications. The SOD-323 package offers a small footprint and is compatible with automated assembly processes. The AEC-Q101 qualification ensures that the diode meets the stringent requirements of automotive applications. When using the TLZ7V5C-GS08, it is important to consider the power dissipation rating and ensure that the diode is operated within its specified limits. The Zener voltage is specified at a particular test current, and the voltage will vary slightly with changes in current. Detailed electrical characteristics, such as dynamic impedance, reverse leakage current, and forward voltage, can be found in the Vishay datasheet for the TLZ7V5C-GS08. Proper mounting and soldering techniques should be used to ensure reliable and long-term performance of the diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0489 $50.1225
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,320+ $0.0376 $200.0320
6,890+ $0.0363 $250.1070
9,205+ $0.0326 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,130 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess