EN
  • EN
  • DE

V30415-T1-GE3

Part No V30415-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841938-V30415-T1-GE3
Ultra Librarian 3D Model Ultra Librarian V30415-T1-GE3 CAD Model

Description

The V30415-T1-GE3 is a Schottky Rectifier manufactured by Vishay. This component is designed for high-efficiency rectification in a wide range of applications, including switching power supplies, freewheeling diodes, and DC-DC converters. Its key characteristics include low forward voltage drop and fast switching speed, contributing to optimal system efficiency.

Applications:

  • Switching Power Supplies: Used in secondary rectification circuits to enhance efficiency and reduce power loss.
  • Freewheeling Diodes: Protects switching devices from inductive voltage spikes in motor control and other inductive load applications.
  • DC-DC Converters: Provides efficient voltage conversion in various power management systems.
  • Polarity Protection: Prevents damage from reverse polarity connections in electronic circuits.
  • LED Lighting: Used in LED driver circuits for efficient power rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • High Surge Current Capability: Withstands large transient currents without degradation.
  • High Junction Temperature Capability: Ensures reliable performance in elevated temperature environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Provides stable and dependable performance under various operating conditions.
  • Reduced Heat Generation: Minimizes the need for bulky heat sinks, saving space and cost.
  • Protection Against Overvoltage: Safeguards sensitive components from voltage transients.
  • Simplified Circuit Design: Enables the development of compact and efficient power circuits.

Additional Details:

The V30415-T1-GE3 features a maximum repetitive peak reverse voltage of 150V and an average forward current of 30A. The maximum forward voltage at 30A is typically 0.82V. It is packaged in a TO-220AB package. The operating junction temperature ranges from -65°C to +175°C. The maximum surge current is 200A. The device is designed for automated assembly and is lead-free, complying with RoHS standards for environmental protection.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess