EN
  • EN
  • DE

VN2222LLTR1

Part No VN2222LLTR1
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 970576-VN2222LLTR1
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN2222LLTR1 CAD Model

Description

The VN2222LLTR1 is a N-channel enhancement mode vertical DMOS field effect transistor (MOSFET) manufactured by Vishay. It is designed for high-speed switching applications and is commonly used in various electronic circuits requiring fast and efficient switching performance. Its low gate charge and low on-resistance contribute to its efficiency and suitability for power management applications.

Applications

  • High-Speed Switching: Used in DC-DC converters, motor drivers, and power inverters.
  • Power Management: Applied in load switches, power distribution circuits, and battery management systems.
  • Solid State Relays: Utilized as a switching element in solid-state relays.
  • LED Drivers: Employed in LED lighting systems for current control and dimming.
  • DC-DC Conversion: Used in voltage regulation and power conversion circuits.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET, allowing for easy control.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Low On-Resistance: Minimizes conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead-free and RoHS compliance.

Benefits

  • Improved Efficiency: Low gate charge and on-resistance reduce power losses, increasing overall efficiency.
  • Faster Switching: High switching speed enables high-frequency operation, improving system performance.
  • Simplified Design: Easy to control N-channel enhancement mode simplifies circuit design.
  • Reduced Heat Dissipation: Lower power losses minimize heat generation, improving system reliability.
  • Environmental Compliance: Lead-free and RoHS compliance ensures environmental responsibility.

Additional Details

The VN2222LLTR1 features a drain-source voltage rating of typically around 60V and a continuous drain current rating of approximately 200mA. Its low threshold voltage allows for efficient operation with low-voltage logic circuits. The MOSFET's fast switching speed makes it suitable for high-frequency switching applications, where minimizing switching losses is critical. The surface-mount package facilitates easy integration into automated assembly lines, reducing manufacturing costs. This component is frequently used in portable electronic devices, power supplies, and motor control circuits.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess